Manufacturer: Broadcom Limited
Win Source Part Number: 1181941-HSMS-2820-BL
Packaging: Strip
Current - Max: 1A
Diode Type: Schottky - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: HSMS-2820
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz
Resistance at If, F: 12Ohm at 5mA, 1MHz
RF Diode Schottky - Single 15V 1A SOT-23-3
Mixer Diode, C Band, Silicon, LEAD FREE PACKAGE-3 Product overview: HSMS-2820-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2820-BLKG can be used for catalog matching and distributor lookup.
RF DIODE, SCHOTTKY, 1PF 15V, SOT-23; Diode Configuration:Single
RF DIODE SCHOTTKY 15V SOT23-3
RF DIODE SCHOTTKY 15V SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1181941-HSMS-2820-BLKG | 516-1922-ND | 284-HSMS-2820-BLKG | 63J9546 | HSMS-2820-BLKG | HSMS-2820-BLKG |
| Product Name | RF Diodes - HSMS-2820-BLKG | RF Diodes | Diode and Rectifier | Rf Diode, Schottky, 1Pf 15V, Sot-23; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | Single | ||||
| Diode Type | Schottky; Schottky - Single | Schottky | Schottky | Schottky | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||||
| CT | 1 pF | 1 pF | 1 pF | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |