Manufacturer: Broadcom Limited
Win Source Part Number: 776162-HMPS-2825-BLK
Packaging: Bulk
Operating Temperature Range: 150°C (TJ)
Package: 4-UQFN
Current - Max: 1A
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Family Name: HMPS-2825
Categories: Discrete Semiconductor Products
Manufacturer Package: MiniPak 1412
Voltage - Peak Reverse (Maximum): 15V
Alternative Parts (Cross-Reference): HMPS-2825; HMPS-2825-TR1; HMPS-2825-TR2;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 100
Mixer Diode, C Band, Silicon, LEADLESS, ULTRA MINIATURE, MINIPAK 1412, 4 PIN Product overview: HMPS-2825-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPS-2825-BLK can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 15V MINIPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 776162-HMPS-2825-BLK | 284-HMPS-2825-BLK | HMPS-2825-BLK |
| Product Name | RF Diodes - HMPS-2825-BLK | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 2 Independent | ||
| CT | 1 pF | ||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |