Broadcom Inc. RF Diodes HSMP-4810-BLKG

Description
RF Diode PIN - Single 100V 1A SOT-23-3
Request a Quote Datasheet
Description
RF Diode PIN - Single 100V 1A SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-2837-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-2837-ND
RF Diodes 516-2837-ND
RF Diode PIN - Single 100V 1A SOT-23-3

RF Diode PIN - Single 100V 1A SOT-23-3

Buy Now Datasheet
RF Diodes - HSMP-4810-BLKG - 1181908-HSMP-4810-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-4810-BLKG
1181908-HSMP-4810-BLKG
RF Diodes - HSMP-4810-BLKG 1181908-HSMP-4810-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1181908-HSMP-4810-BL KG Packaging: Strip Current - Max: 1A Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - Peak Reverse (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: HSMP-4810 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.4pF at 50V, 1MHz Resistance at If, F: 3Ohm at 100mA, 100MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 1181908-HSMP-4810-BLKG
Packaging: Strip
Current - Max: 1A
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: HSMP-4810
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.4pF at 50V, 1MHz
Resistance at If, F: 3Ohm at 100mA, 100MHz

Buy Now
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-4810-BLKG
100V Diode and Rectifier 284-HSMP-4810-BLKG
Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-4810-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4810-BLKG can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-4810-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4810-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-4810-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-4810-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-4810-BLKG
RF DIODE PIN 100V SOT23-3

RF DIODE PIN 100V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 516-2837-ND 1181908-HSMP-4810-BLKG 284-HSMP-4810-BLKG HSMP-4810-BLKG
Product Name RF Diodes RF Diodes - HSMP-4810-BLKG 100V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Bulk SOT23; SOT-23-3
VR 100 volts
Unlock Full Specs
to access all available technical data