Manufacturer: Broadcom Limited
Win Source Part Number: 1181868-HSMP-3820-TR
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: HSMP-3820
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.8pF at 20V, 1MHz
Resistance at If, F: 600mOhm at 10mA, 100MHz
RF Diode PIN - Single 50V 1A SOT-23-3
Pin Diode, 50V V(BR), Silicon, SOT-23, 3 PIN Product overview: HSMP-3820-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3820-TR1 can be used for catalog matching and distributor lookup.
RF DIODE PIN 50V SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1181868-HSMP-3820-TR1 | HSMP-3820-TR1-ND | 284-HSMP-3820-TR1 | HSMP-3820-TR1 |
| Product Name | RF Diodes - HSMP-3820-TR1 | RF Diodes | 50V SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN; PIN - Single | PIN | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| CT | 0.8000 pF | 0.8000 pF |