Broadcom Inc. RF Diodes HSMS-2822-TR1

Description
RF Diode Schottky - 1 Pair Series Connection 15V 1A SOT-23-3
Request a Quote Datasheet
Description
RF Diode Schottky - 1 Pair Series Connection 15V 1A SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-2822-TR1-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Pair Series Connection 15V 1A SOT-23-3

RF Diode Schottky - 1 Pair Series Connection 15V 1A SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-2822-TR1
Diode and Rectifier 284-HSMS-2822-TR1
Mixer Diode, Silicon, Product overview: HSMS-2822-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2822-TR1 can be used for catalog matching and distributor lookup.

Mixer Diode, Silicon, Product overview: HSMS-2822-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2822-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMS-2822-TR1 - 803573-HSMS-2822-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-2822-TR1
803573-HSMS-2822-TR1
RF Diodes - HSMS-2822-TR1 803573-HSMS-2822-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 803573-HSMS-2822-TR1 Packaging: Reel Current - Max: 1A Diode Type: Schottky - 1 Pair Series Connection Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-23-3 Temperature Range - Operating: 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - Peak Reverse (Maximum): 15V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 1pF at 0V, 1MHz Resistance at If, F: 12Ohm at 5mA, 1MHz Part Number Series: HSMS-2822

Manufacturer: Broadcom Limited
Win Source Part Number: 803573-HSMS-2822-TR1
Packaging: Reel
Current - Max: 1A
Diode Type: Schottky - 1 Pair Series Connection
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz
Resistance at If, F: 12Ohm at 5mA, 1MHz
Part Number Series: HSMS-2822

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-2822-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-2822-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-2822-TR1
RF DIODE SCHOTTKY 15V SOT23-3

RF DIODE SCHOTTKY 15V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number HSMS-2822-TR1-ND 284-HSMS-2822-TR1 803573-HSMS-2822-TR1 HSMS-2822-TR1
Product Name RF Diodes Diode and Rectifier RF Diodes - HSMS-2822-TR1 Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; Schottky - 1 Pair Series Connection
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3
VR 15 volts
Unlock Full Specs
to access all available technical data