RF Diode PIN - 1 Pair Common Cathode 100V 1A SOT-23-3
Manufacturer: Broadcom Limited
Win Source Part Number: 114782-HSMP-3894-BLK
Packaging: Bulk
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-3894-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3894-BLKG can be used for catalog matching and distributor lookup.
RF DIODE, PIN, 0.3PF, 100V, SOT-23; Diode Configuration:Common
RF DIODE PIN 100V SOT23-3
RF DIODE PIN 100V SOT23-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | HSMP-3894-BLKG-ND | 114782-HSMP-3894-BLKG | 284-HSMP-3894-BLKG | 63J9413 | HSMP-3894-BLKG | HSMP-3894-BLKG |
| Product Name | RF Diodes | RF Diodes - HSMP-3894-BLKG | 100V Diode and Rectifier | Rf Diode, Pin, 0.3Pf, 100V, Sot-23; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | |||||
| Diode Type | PIN | PIN - 1 Pair Common Cathode | PIN | |||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | Bulk | SOT23; SOT-23 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 |
| VR | 100 volts | |||||
| CT | 0.3000 pF | 0.3000 pF | 0.3000 pF |