RF Diode Schottky - Cross Over 15V 1A SOT-143-4
Manufacturer: Broadcom Limited
Win Source Part Number: 1044091-HSMS-2829-TR
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - Cross Over
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Power Management
Quantity per package: 3k pcs
Mixer Diode, C Band, Silicon, LEAD FREE, PLASTIC PACKAGE-4 Product overview: HSMS-2829-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2829-TR1G can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 15V SOT143-4
RF DIODE SCHOTTKY 15V SOT143-4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | HSMS-2829-TR1G-ND | 1044091-HSMS-2829-TR1G | 284-HSMS-2829-TR1G | HSMS-2829-TR1G | HSMS-2829-TR1G |
| Product Name | RF Diodes | RF Diodes - HSMS-2829-TR1G | Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||||
| Diode Type | Schottky | Schottky; Schottky - Cross Over | Schottky | ||
| Package | TO-253-4, TO-253AA | SOT143; SOT-143-4 | Tape and Reel | TO-253-4, TO-253AA | SOT143; SOT-143-4 |
| VR | 15 volts |