Broadcom Inc. Schottky 30V 430MA Diode and Rectifier HBAT-540B-BLK

Description
DIODE SCHOTTKY 30V 430MA SOT-323 Product overview: HBAT-540B-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 430MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 430MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-540B-BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 430MA SOT-323 Product overview: HBAT-540B-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 430MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 430MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-540B-BLK can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 30V 430MA Diode and Rectifier - 284-HBAT-540B-BLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 430MA Diode and Rectifier
284-HBAT-540B-BLK
Schottky 30V 430MA Diode and Rectifier 284-HBAT-540B-BLK
DIODE SCHOTTKY 30V 430MA SOT-323 Product overview: HBAT-540B-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 430MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 430MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-540B-BLK can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 430MA SOT-323 Product overview: HBAT-540B-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 430MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 430MA, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-540B-BLK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HBAT-540B-BLK - 067819-HBAT-540B-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HBAT-540B-BLK
067819-HBAT-540B-BLK
RF Diodes - HBAT-540B-BLK 067819-HBAT-540B-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 067819-HBAT-540B-BLK Packaging: Bulk Current - Max: 430mA Diode Type: Schottky - Single Voltage - Peak Reverse (Max): 30V Power Dissipation (Max): 825mW Family Name: HBAT-540B Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Alternative Parts (Cross-Reference): SD0530-HT3; SD0530-HT3-GS08; SD0530-HT3-GS18; Introduction Date: November 01, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 067819-HBAT-540B-BLK
Packaging: Bulk
Current - Max: 430mA
Diode Type: Schottky - Single
Voltage - Peak Reverse (Max): 30V
Power Dissipation (Max): 825mW
Family Name: HBAT-540B
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Alternative Parts (Cross-Reference): SD0530-HT3; SD0530-HT3-GS08; SD0530-HT3-GS18;
Introduction Date: November 01, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIODE SCHOTTKY 30V 430MA SOT-323 - HBAT-540B-BLK - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DIODE SCHOTTKY 30V 430MA SOT-323
HBAT-540B-BLK
DIODE SCHOTTKY 30V 430MA SOT-323 HBAT-540B-BLK
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Rectifiers RF Diodes Schottky Diodes
Product Number 284-HBAT-540B-BLK 067819-HBAT-540B-BLK HBAT-540B-BLK
Product Name Schottky 30V 430MA Diode and Rectifier RF Diodes - HBAT-540B-BLK DIODE SCHOTTKY 30V 430MA SOT-323
Package Bulk SOT323; SOT-323 SOT323
Tj 150 C (302 F) 150 C (302 F)
Configuration Single
Unlock Full Specs
to access all available technical data