Manufacturer: Broadcom Limited
Win Source Part Number: 006295-5082-2835
Packaging: Bulk
Current - Max: 10mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 8V
Power Dissipation (Max): 150mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -60°C to 150°C (TJ)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
RF DIODE SCHOTTKY 8V 150MW AXIAL
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 006295-5082-2835 | 5082-2835 |
| Product Name | RF Diodes - 5082-2835 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky; Schottky - Single | |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete |