Broadcom Inc. 100V Diode and Rectifier HSMP-4890-BLKG

Description
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-4890-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4890-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-4890-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4890-BLKG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-4890-BLKG
100V Diode and Rectifier 284-HSMP-4890-BLKG
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-4890-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4890-BLKG can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-4890-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4890-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-4890-BLKG - 017045-HSMP-4890-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-4890-BLKG
017045-HSMP-4890-BLKG
RF Diodes - HSMP-4890-BLKG 017045-HSMP-4890-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 017045-HSMP-4890-BLK G Packaging: Bulk Current - Max: 1A Diode Type: PIN - Single Capacitance @ Vr, F: 0.375pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): HSMP-4890-TR1G; HSMP-4890; HSMP-4890-BLKG; HSMP-4890-TR2G; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 017045-HSMP-4890-BLKG
Packaging: Bulk
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.375pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): HSMP-4890-TR1G; HSMP-4890; HSMP-4890-BLKG; HSMP-4890-TR2G;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Diodes - HSMP-4890-BLKG-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 1A SOT-23-3

RF Diode PIN - Single 100V 1A SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-4890-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-4890-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-4890-BLKG
RF DIODE PIN 100V SOT23-3

RF DIODE PIN 100V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-HSMP-4890-BLKG 017045-HSMP-4890-BLKG HSMP-4890-BLKG-ND HSMP-4890-BLKG
Product Name 100V Diode and Rectifier RF Diodes - HSMP-4890-BLKG RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Bulk SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data