Broadcom Inc. 100V 1A Diode and Rectifier HMPP-3895-TR1

Description
DIODE PIN SWITCH 100V 1A MINIPAK Product overview: HMPP-3895-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3895-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE PIN SWITCH 100V 1A MINIPAK Product overview: HMPP-3895-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3895-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V 1A Diode and Rectifier - 284-HMPP-3895-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
284-HMPP-3895-TR1
100V 1A Diode and Rectifier 284-HMPP-3895-TR1
DIODE PIN SWITCH 100V 1A MINIPAK Product overview: HMPP-3895-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3895-TR1 can be used for catalog matching and distributor lookup.

DIODE PIN SWITCH 100V 1A MINIPAK Product overview: HMPP-3895-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3895-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - HMPP-3895-TR1 - 1043887-HMPP-3895-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HMPP-3895-TR1
1043887-HMPP-3895-TR1
RF Diodes - HMPP-3895-TR1 1043887-HMPP-3895-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1043887-HMPP-3895-TR 1 Packaging: Reel - TR Current - Max: 1A Diode Type: PIN - 2 Independent Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MiniPak 1412 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1043887-HMPP-3895-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - 2 Independent
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniPak 1412
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-HMPP-3895-TR1 1043887-HMPP-3895-TR1
Product Name 100V 1A Diode and Rectifier RF Diodes - HMPP-3895-TR1
Package Tape and Reel MiniPak 1412
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data