Trans Voltage Suppressor Diode, 15V V(RWM), Unidirectional, 1 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2700-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2700-TR1G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 068244-HSMS-2700-TR1
Packaging: Reel - TR
Current - Max: 350mA
Diode Type: Schottky - Single
Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Power Dissipation (Max): 350mW
Resistance @ If, F: 650 mOhm @ 100mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE SCHOTTKY 15V 350MW SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-2700-TR1G | 068244-HSMS-2700-TR1G | HSMS-2700-TR1G |
| Product Name | 15V Diode and Rectifier | RF Diodes - HSMS-2700-TR1G | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape and Reel | SOT23; SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | ||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single |