Broadcom Inc. 100V Diode and Rectifier HSMP-389R-TR1G

Description
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-6 Product overview: HSMP-389R-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389R-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-6 Product overview: HSMP-389R-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389R-TR1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V Diode and Rectifier - 284-HSMP-389R-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore
100V Diode and Rectifier
284-HSMP-389R-TR1G
100V Diode and Rectifier 284-HSMP-389R-TR1G
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-6 Product overview: HSMP-389R-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389R-TR1G can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-6 Product overview: HSMP-389R-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389R-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFFETs - HSMP-389R-TR1G - 873961-HSMP-389R-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSMP-389R-TR1G
873961-HSMP-389R-TR1G
RFFETs - HSMP-389R-TR1G 873961-HSMP-389R-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 873961-HSMP-389R-TR1 G Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - 2 Pair Series 100V 1 A SOT-363 Package: Reel - TR Package: 6-TSSOP, SC-88, SOT-363 Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SOT-363 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Broadcom Limited
Win Source Part Number: 873961-HSMP-389R-TR1G
Operating Temperature Range: 150°C (TJ)
Features: RF Diode PIN - 2 Pair Series 100V 1 A SOT-363
Package: Reel - TR
Package: 6-TSSOP, SC-88, SOT-363
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SOT-363
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-HSMP-389R-TR1G 873961-HSMP-389R-TR1G
Product Name 100V Diode and Rectifier RFFETs - HSMP-389R-TR1G
Package Tape and Reel SOT363; SOT-363
Unlock Full Specs
to access all available technical data