Broadcom Inc. 100V Diode and Rectifier HMPP-3895-TR2

Description
Diode PIN Switch 100V 4-Pin Mini-PAK T/R Product overview: HMPP-3895-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3895-TR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode PIN Switch 100V 4-Pin Mini-PAK T/R Product overview: HMPP-3895-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3895-TR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100V Diode and Rectifier - 284-HMPP-3895-TR2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
284-HMPP-3895-TR2
100V Diode and Rectifier 284-HMPP-3895-TR2
Diode PIN Switch 100V 4-Pin Mini-PAK T/R Product overview: HMPP-3895-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3895-TR2 can be used for catalog matching and distributor lookup.

Diode PIN Switch 100V 4-Pin Mini-PAK T/R Product overview: HMPP-3895-TR2 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3895-TR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HMPP-3895-TR2-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 2 Independent 100V 1A MiniPak 1412

RF Diode PIN - 2 Independent 100V 1A MiniPak 1412

Buy Now Datasheet
RF Diodes - HMPP-3895-TR2 - 776161-HMPP-3895-TR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HMPP-3895-TR2
776161-HMPP-3895-TR2
RF Diodes - HMPP-3895-TR2 776161-HMPP-3895-TR2
Manufacturer: Broadcom Limited Win Source Part Number: 776161-HMPP-3895-TR2 Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: 0505 (1412 Metric) Current - Max: 1A Diode Type: PIN - 2 Independent Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Family Name: HMPP-3895 Categories: Discrete Semiconductor Products Manufacturer Package: MiniPak 1412 Voltage - Peak Reverse (Maximum): 100V Alternative Parts (Cross-Reference): HMPP-3895; HMPP-3895-BLK; ; HMPP-3895-TR1; Introduction Date: May 31, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 776161-HMPP-3895-TR2
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: 0505 (1412 Metric)
Current - Max: 1A
Diode Type: PIN - 2 Independent
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Family Name: HMPP-3895
Categories: Discrete Semiconductor Products
Manufacturer Package: MiniPak 1412
Voltage - Peak Reverse (Maximum): 100V
Alternative Parts (Cross-Reference): HMPP-3895; HMPP-3895-BLK; ; HMPP-3895-TR1;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HMPP-3895-TR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HMPP-3895-TR2
Discrete Semiconductor Products - Diodes - RF Diodes HMPP-3895-TR2
RF DIODE PIN 100V MINIPAK

RF DIODE PIN 100V MINIPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-HMPP-3895-TR2 HMPP-3895-TR2-ND 776161-HMPP-3895-TR2 HMPP-3895-TR2
Product Name 100V Diode and Rectifier RF Diodes RF Diodes - HMPP-3895-TR2 Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape and Reel 0505 (1412 Metric) MiniPak 1412
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single
Unlock Full Specs
to access all available technical data