Manufacturer: Broadcom Limited
Win Source Part Number: 1178766-HBAT-5402-BL
Packaging: Bulk
Current - Max: 220mA
Diode Type: Schottky - 1 Pair Series Connection
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 250mW
Voltage - Peak Reverse (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: HBAT-5402
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
RF Diode Schottky - 1 Pair Series Connection 30V 220mA 250mW SOT-23-3
Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 2 Element, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HBAT-5402-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-5402-BLKG can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 30V 250MW SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1178766-HBAT-5402-BLKG | 516-1872-ND | 284-HBAT-5402-BLKG | HBAT-5402-BLKG |
| Product Name | RF Diodes - HBAT-5402-BLKG | RF Diodes | 30V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 1 Pair Series Connection | Schottky | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| PD | 250 milliwatts | |||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |