Broadcom Inc. RF Diodes HSMP-3892-BLKG

Description
RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-23-3
Request a Quote Datasheet
Description
RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-1908-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-1908-ND
RF Diodes 516-1908-ND
RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-23-3

RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-23-3

Buy Now Datasheet
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-3892-BLKG
100V Diode and Rectifier 284-HSMP-3892-BLKG
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-3892-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3892-BLKG can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-3892-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3892-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFFETs - HSMP-3892-BLKG - 920625-HSMP-3892-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSMP-3892-BLKG
920625-HSMP-3892-BLKG
RFFETs - HSMP-3892-BLKG 920625-HSMP-3892-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 920625-HSMP-3892-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - 1 Pair Series Connection 100V 1 A SOT-23-3 Package: TO-236-3, SC-59, SOT-23-3 Package: Bulk Part Status: Obsolete Family Name: HSMP-3892 Categories: Discrete Semiconductor Products Case / Package: SOT-23-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 516-1908, HSMP-3892-BLKG-ND, HSMP3892BLKG

Manufacturer: Broadcom Limited
Win Source Part Number: 920625-HSMP-3892-BLKG
Operating Temperature Range: 150°C (TJ)
Features: RF Diode PIN - 1 Pair Series Connection 100V 1 A SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Bulk
Part Status: Obsolete
Family Name: HSMP-3892
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 516-1908, HSMP-3892-BLKG-ND, HSMP3892BLKG

Buy Now Datasheet
RF DIODE PIN 100V SOT23-3

RF DIODE PIN 100V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-3892-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-3892-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-3892-BLKG
RF DIODE PIN 100V SOT23-3

RF DIODE PIN 100V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 516-1908-ND 284-HSMP-3892-BLKG 920625-HSMP-3892-BLKG HSMP-3892-BLKG HSMP-3892-BLKG
Product Name RF Diodes 100V Diode and Rectifier RFFETs - HSMP-3892-BLKG RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN RF Diode PIN - 1 Pair Series Connection 100V 1 A SOT-23-3 PIN
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Bulk SOT23; SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
VR 100 volts
Unlock Full Specs
to access all available technical data