Broadcom Inc. Electronic Surplus - HBAT-540B-TR1 HBAT-540B-TR1

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178767-HBAT-540B-TR 1 Packaging: Tape and Reel Current - Max: 430mA Diode Type: Schottky - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-70, SOT-323 Power Dissipation (Maximum): 825mW Voltage - Peak Reverse (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: HBAT-540 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1178767-HBAT-540B-TR 1 Packaging: Tape and Reel Current - Max: 430mA Diode Type: Schottky - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-70, SOT-323 Power Dissipation (Maximum): 825mW Voltage - Peak Reverse (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: HBAT-540 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - HBAT-540B-TR1 - 1178767-HBAT-540B-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HBAT-540B-TR1
1178767-HBAT-540B-TR1
Electronic Surplus - HBAT-540B-TR1 1178767-HBAT-540B-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1178767-HBAT-540B-TR 1 Packaging: Tape and Reel Current - Max: 430mA Diode Type: Schottky - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-70, SOT-323 Power Dissipation (Maximum): 825mW Voltage - Peak Reverse (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Family Part Number: HBAT-540 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Broadcom Limited
Win Source Part Number: 1178767-HBAT-540B-TR1
Packaging: Tape and Reel
Current - Max: 430mA
Diode Type: Schottky - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: SC-70, SOT-323
Power Dissipation (Maximum): 825mW
Voltage - Peak Reverse (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Family Part Number: HBAT-540
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore
30V Diode and Rectifier
284-HBAT-540B-TR1
30V Diode and Rectifier 284-HBAT-540B-TR1
Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 1 Element, Silicon, SC-70, 3 PIN Product overview: HBAT-540B-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-540B-TR1 can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 30V V(RWM), Unidirectional, 1 Element, Silicon, SC-70, 3 PIN Product overview: HBAT-540B-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HBAT-540B-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - HBAT-540B-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HBAT-540B-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HBAT-540B-TR1
DIODE SCHOTTKY 30V 825MW SOT323

DIODE SCHOTTKY 30V 825MW SOT323

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers RF Diodes
Product Number 1178767-HBAT-540B-TR1 284-HBAT-540B-TR1 HBAT-540B-TR1
Product Name Electronic Surplus - HBAT-540B-TR1 30V Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Life Cycle Stage Obsolete Removed; Obsolete
Unlock Full Specs
to access all available technical data