Broadcom Inc. RF Diodes HSMP-389Z-TR1G

Description
RF Diode PIN - Single 100V 1A SOD-323
Request a Quote Datasheet
Description
RF Diode PIN - Single 100V 1A SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-389Z-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 1A SOD-323

RF Diode PIN - Single 100V 1A SOD-323

Buy Now Datasheet
100V Diode and Rectifier - 284-HSMP-389Z-TR1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-389Z-TR1G
100V Diode and Rectifier 284-HSMP-389Z-TR1G
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-2 Product overview: HSMP-389Z-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389Z-TR1G can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-2 Product overview: HSMP-389Z-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389Z-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-389Z-TR1G - 068239-HSMP-389Z-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-389Z-TR1G
068239-HSMP-389Z-TR1G
RF Diodes - HSMP-389Z-TR1G 068239-HSMP-389Z-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 068239-HSMP-389Z-TR1 G Packaging: Reel - TR Current - Max: 1A Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Family Name: HSMP-389Z Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-323 Alternative Parts (Cross-Reference): BAR 65-03W E6327; HSMP-389Z-BLKG; HSMP-3890-BLKG; HSMP-389B-TR1G; Introduction Date: April 01, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient

Manufacturer: Broadcom Limited
Win Source Part Number: 068239-HSMP-389Z-TR1G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Family Name: HSMP-389Z
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-323
Alternative Parts (Cross-Reference): BAR 65-03W E6327; HSMP-389Z-BLKG; HSMP-3890-BLKG; HSMP-389B-TR1G;
Introduction Date: April 01, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-389Z-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-389Z-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-389Z-TR1G
RF DIODE PIN 100V SOD323

RF DIODE PIN 100V SOD323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number HSMP-389Z-TR1G-ND 284-HSMP-389Z-TR1G 068239-HSMP-389Z-TR1G HSMP-389Z-TR1G
Product Name RF Diodes 100V Diode and Rectifier RF Diodes - HSMP-389Z-TR1G Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single
Package SOD-323; SC-76, SOD-323 Tape and Reel SOD-323; SOD-323 SOD-323; SOD-323
VR 100 volts
Unlock Full Specs
to access all available technical data