The HSMP-3830 / HSMP-383x family of general purpose PIN diodes are designed for two types of applications. The first is in attenuator diode applications where current consumption is the most important design consideration. The second application is in diode switches where low capacitance is the most important design factor.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMP-3830 |
| Product Name | General Purpose PIN Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Switching; Attenuator |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |