RF Diode Schottky - 2 Pair Series Connection 70V 1A SOT-363
RF DIODE SCHOTTKY 70V SOT363
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSMS-280P-TR1G-ND | HSMS-280P-TR1G |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SOT363; 6-TSSOP, SC-88, SOT-363 | SOT363; SOT-363 |
| VR | 70 volts |