Manufacturer: Broadcom Limited
Win Source Part Number: 1181858-HSMP-3812-TR
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: PIN - 1 Pair Series Connection
Family Name: HSMP-3812
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 100V
Alternative Parts (Cross-Reference): MA4P274STR-287T; MADP-007455-0287DT ; MADP-007448-0287DT; BAR 66 E6355;
Introduction Date: December 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: HSMP-3812
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.35pF at 50V, 1MHz
Resistance at If, F: 3Ohm at 100mA, 100MHz
Pin Diode, 100V V(BR), Silicon, SOT-23, 3 PIN Product overview: HSMP-3812-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3812-TR1 can be used for catalog matching and distributor lookup.
RF Diode PIN - 1 Pair Series Connection 100V 1A SOT-23-3
RF DIODE PIN 100V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 1181858-HSMP-3812-TR1 | 284-HSMP-3812-TR1 | HSMP-3812-TR1-ND | HSMP-3812-TR1 |
| Product Name | RF Diodes - HSMP-3812-TR1 | 100V SOT-23 Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN; PIN - 1 Pair Series Connection | PIN | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | ||
| CT | 0.3500 pF | 0.3500 pF | ||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |