RF Diode PIN - 1 Pair Common Cathode 50V 1A SOT-323
Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMP-386F-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-386F-TR1G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 104611-HSMP-386F-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
RF DIODE PIN 50V SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | HSMP-386F-TR1G-ND | 284-HSMP-386F-TR1G | 104611-HSMP-386F-TR1G | HSMP-386F-TR1G | HSMP-386F-TR1G |
| Product Name | RF Diodes | 50V Diode and Rectifier | RF Diodes - HSMP-386F-TR1G | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Configuration | Single | ||||
| Diode Type | PIN | PIN - 1 Pair Common Cathode | PIN | ||
| Package | SOT323; SC-70, SOT-323 | Tape and Reel | SOT323; SOT-323 | SOT323; SOT-323 | SOT323; SC-70, SOT-323 |
| VR | 50 volts |