Broadcom Inc. RF Diodes - HSMS-2828-TR1G HSMS-2828-TR1G

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1044090-HSMS-2828-TR 1G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 1 Bridge Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143-4 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1044090-HSMS-2828-TR 1G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 1 Bridge Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143-4 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-2828-TR1G - 1044090-HSMS-2828-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-2828-TR1G
1044090-HSMS-2828-TR1G
RF Diodes - HSMS-2828-TR1G 1044090-HSMS-2828-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1044090-HSMS-2828-TR 1G Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - 1 Bridge Capacitance @ Vr, F: 1pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Resistance @ If, F: 12 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-143-4 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 1044090-HSMS-2828-TR1G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - 1 Bridge
Capacitance @ Vr, F: 1pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Resistance @ If, F: 12 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-143-4
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
RF Diodes - HSMS-2828-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 1 Bridge 15V 1A SOT-143-4

RF Diode Schottky - 1 Bridge 15V 1A SOT-143-4

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-2828-TR1G
Diode and Rectifier 284-HSMS-2828-TR1G
Mixer Diode, C Band, Silicon, LEAD FREE PACKAGE-4 Product overview: HSMS-2828-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2828-TR1G can be used for catalog matching and distributor lookup.

Mixer Diode, C Band, Silicon, LEAD FREE PACKAGE-4 Product overview: HSMS-2828-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2828-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF DIODE SCHOTTKY 15V SOT143-4

RF DIODE SCHOTTKY 15V SOT143-4

Supplier's Site Datasheet
DIODE SCHOTTKY RF QD 15V SOT-143 - 107-HSMS-2828-TR1G - Utmel Electronic Limited
Hong Kong, China
DIODE SCHOTTKY RF QD 15V SOT-143
107-HSMS-2828-TR1G
DIODE SCHOTTKY RF QD 15V SOT-143 107-HSMS-2828-TR1G
DIODE SCHOTTKY RF QD 15V SOT-143

DIODE SCHOTTKY RF QD 15V SOT-143

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-2828-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-2828-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-2828-TR1G
RF DIODE SCHOTTKY 15V SOT143-4

RF DIODE SCHOTTKY 15V SOT143-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 1044090-HSMS-2828-TR1G HSMS-2828-TR1G-ND 284-HSMS-2828-TR1G HSMS-2828-TR1G 107-HSMS-2828-TR1G HSMS-2828-TR1G
Product Name RF Diodes - HSMS-2828-TR1G RF Diodes Diode and Rectifier RF Diodes DIODE SCHOTTKY RF QD 15V SOT-143 Discrete Semiconductor Products - Diodes - RF Diodes
Diode Type Schottky; Schottky - 1 Bridge Schottky Schottky Schottky; Schottky - 1 Bridge
Life Cycle Stage Active Obsolete Removed; Obsolete
Package SOT143; SOT-143-4 TO-253-4, TO-253AA Tape and Reel TO-253-4, TO-253AA TO-253-4, TO-253AA SOT143; SOT-143-4
CT 1 pF 1 pF 1 pF 1 pF
Tj 150 C (302 F) 150 C (302 F) -65 C (-85 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data