RF Diode PIN - 1 Pair Common Cathode 50V 1A SOT-23-3
Pin Diode, 50V V(BR), Silicon, SOT-23, 3 PIN Product overview: HSMP-3864-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3864-TR1 can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 809629-HSMP-3864-TR1
Packaging: Reel
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Cathode
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.2pF at 50V, 1MHz
Resistance at If, F: 1.5Ohm at 100mA, 100MHz
Part Number Series: HSMP-3864
RF DIODE PIN 50V SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | HSMP-3864-TR1-ND | 284-HSMP-3864-TR1 | 809629-HSMP-3864-TR1 | HSMP-3864-TR1 |
| Product Name | RF Diodes | 50V SOT-23 Diode and Rectifier | RF Diodes - HSMP-3864-TR1 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | PIN; PIN - 1 Pair Common Cathode | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 | |
| VR | 50 volts |