RF Diode Schottky - 1 Pair Series Connection 15V 750mA 825mW SOT-323
DIODE SCHOTTKY 15V 825MW SOT323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSMS-270C-TR1-ND | HSMS-270C-TR1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| VR | 15 volts |