Broadcom Inc. 100V Diode and Rectifier HSMP-381F-TR1

Description
Pin Diode, 100V V(BR), Silicon, SOT-323, 3 PIN Product overview: HSMP-381F-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381F-TR1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Pin Diode, 100V V(BR), Silicon, SOT-323, 3 PIN Product overview: HSMP-381F-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381F-TR1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-381F-TR1
100V Diode and Rectifier 284-HSMP-381F-TR1
Pin Diode, 100V V(BR), Silicon, SOT-323, 3 PIN Product overview: HSMP-381F-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381F-TR1 can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, SOT-323, 3 PIN Product overview: HSMP-381F-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-381F-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site
Electronic Surplus - HSMP-381F-TR1 - 1181866-HSMP-381F-TR1 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - HSMP-381F-TR1
1181866-HSMP-381F-TR1
Electronic Surplus - HSMP-381F-TR1 1181866-HSMP-381F-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 1181866-HSMP-381F-TR 1 Packaging: Tape and Reel Current - Max: 1A Diode Type: PIN - 1 Pair Common Cathode Categories: Discrete Semiconductor Products Supplier Device Package: SOT-323 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.home.agilent.com Manufacturer Package: SC-70, SOT-323 Voltage - Peak Reverse (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Family Part Number: HSMP-381F Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.35pF at 50V, 1MHz Resistance at If, F: 3Ohm at 100mA, 100MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 1181866-HSMP-381F-TR1
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Cathode
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-323
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: SC-70, SOT-323
Voltage - Peak Reverse (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Family Part Number: HSMP-381F
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.35pF at 50V, 1MHz
Resistance at If, F: 3Ohm at 100mA, 100MHz

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-381F-TR1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-381F-TR1
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-381F-TR1
RF DIODE PIN 100V SOT323

RF DIODE PIN 100V SOT323

Supplier's Site
DIODE PIN ATTENUATOR 100V SOT323 - 107-HSMP-381F-TR1 - Utmel Electronic Limited
Hong Kong, China
DIODE PIN ATTENUATOR 100V SOT323
107-HSMP-381F-TR1
DIODE PIN ATTENUATOR 100V SOT323 107-HSMP-381F-TR1
DIODE PIN ATTENUATOR 100V SOT323

DIODE PIN ATTENUATOR 100V SOT323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers RF Diodes RF Diodes Diodes
Product Number 284-HSMP-381F-TR1 1181866-HSMP-381F-TR1 HSMP-381F-TR1 107-HSMP-381F-TR1
Product Name 100V Diode and Rectifier Electronic Surplus - HSMP-381F-TR1 Discrete Semiconductor Products - Diodes - RF Diodes DIODE PIN ATTENUATOR 100V SOT323
Package Tape and Reel SOT323; SOT-323
Unlock Full Specs
to access all available technical data