Broadcom Inc. RF Diodes HSMS-2805-TR2G

Description
RF Diode Schottky - 2 Independent 70V 1A SOT-143-4
Request a Quote Datasheet
Description
RF Diode Schottky - 2 Independent 70V 1A SOT-143-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-2805-TR2G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode Schottky - 2 Independent 70V 1A SOT-143-4

RF Diode Schottky - 2 Independent 70V 1A SOT-143-4

Buy Now Datasheet
RF Diodes - HSMS-2805-TR2G - 776219-HSMS-2805-TR2G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-2805-TR2G
776219-HSMS-2805-TR2G
RF Diodes - HSMS-2805-TR2G 776219-HSMS-2805-TR2G
Manufacturer: Broadcom Limited Win Source Part Number: 776219-HSMS-2805-TR2 G Packaging: Reel package Operating Temperature Range: 150°C (TJ) Package: TO-253-4, TO-253AA Current - Max: 1A Diode Type: Schottky - 2 Independent Capacitance @ Vr, F: 2pF @ 0V, 1MHz Resistance @ If, F: 35 Ohm @ 5mA, 1MHz Family Name: HSMS-2805 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-143-4 Voltage - Peak Reverse (Maximum): 70V Alternative Parts (Cross-Reference): MA4CS101E; HSMS-2805; HSMS-2805-BLKG; HSMS-2805-TR1G; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 10k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 776219-HSMS-2805-TR2G
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-253-4, TO-253AA
Current - Max: 1A
Diode Type: Schottky - 2 Independent
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Resistance @ If, F: 35 Ohm @ 5mA, 1MHz
Family Name: HSMS-2805
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-143-4
Voltage - Peak Reverse (Maximum): 70V
Alternative Parts (Cross-Reference): MA4CS101E; HSMS-2805; HSMS-2805-BLKG; HSMS-2805-TR1G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
284-HSMS-2805-TR2G
Diode and Rectifier 284-HSMS-2805-TR2G
Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-4 Product overview: HSMS-2805-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2805-TR2G can be used for catalog matching and distributor lookup.

Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-4 Product overview: HSMS-2805-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2805-TR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMS-2805-TR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMS-2805-TR2G
Discrete Semiconductor Products - Diodes - RF Diodes HSMS-2805-TR2G
RF DIODE SCHOTTKY 70V SOT143-4

RF DIODE SCHOTTKY 70V SOT143-4

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number HSMS-2805-TR2G-ND 776219-HSMS-2805-TR2G 284-HSMS-2805-TR2G HSMS-2805-TR2G
Product Name RF Diodes RF Diodes - HSMS-2805-TR2G Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type Schottky Schottky; Schottky - 2 Independent
Package TO-253-4, TO-253AA Tape and Reel SOT143; SOT-143-4
VR 70 volts
Unlock Full Specs
to access all available technical data