Broadcom Inc. RF Diodes HSMP-3823-BLKG

Description
RF Diode PIN - 1 Pair Common Anode 50V 1A SOT-23-3
Request a Quote Datasheet
Description
RF Diode PIN - 1 Pair Common Anode 50V 1A SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 516-2439-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-2439-ND
RF Diodes 516-2439-ND
RF Diode PIN - 1 Pair Common Anode 50V 1A SOT-23-3

RF Diode PIN - 1 Pair Common Anode 50V 1A SOT-23-3

Buy Now Datasheet
RF Diodes - HSMP-3823-BLKG - 776205-HSMP-3823-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-3823-BLKG
776205-HSMP-3823-BLKG
RF Diodes - HSMP-3823-BLKG 776205-HSMP-3823-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 776205-HSMP-3823-BLK G Packaging: Cut Strip Operating Temperature Range: 150°C (TJ) Package: TO-236-3, SC-59, SOT-23-3 Current - Max: 1A Diode Type: PIN - 1 Pair Common Anode Capacitance @ Vr, F: 0.8pF @ 20V, 1MHz Resistance @ If, F: 600 mOhm @ 10mA, 100MHz Family Name: HSMP-3823 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23-3 Voltage - Peak Reverse (Maximum): 50V Alternative Parts (Cross-Reference): HSMP-3823; HSMP-3823-TR2G; HSMP-3823-TR1G; Introduction Date: April 01, 2004 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Broadcom Limited
Win Source Part Number: 776205-HSMP-3823-BLKG
Packaging: Cut Strip
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Anode
Capacitance @ Vr, F: 0.8pF @ 20V, 1MHz
Resistance @ If, F: 600 mOhm @ 10mA, 100MHz
Family Name: HSMP-3823
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23-3
Voltage - Peak Reverse (Maximum): 50V
Alternative Parts (Cross-Reference): HSMP-3823; HSMP-3823-TR2G; HSMP-3823-TR1G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet
Singapore, Singapore
50V SOT-23 Diode and Rectifier
284-HSMP-3823-BLKG
50V SOT-23 Diode and Rectifier 284-HSMP-3823-BLKG
Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: HSMP-3823-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3823-BLKG can be used for catalog matching and distributor lookup.

Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: HSMP-3823-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3823-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-3823-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-3823-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-3823-BLKG
RF DIODE PIN 50V SOT23-3

RF DIODE PIN 50V SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes Rectifiers RF Diodes
Product Number 516-2439-ND 776205-HSMP-3823-BLKG 284-HSMP-3823-BLKG HSMP-3823-BLKG
Product Name RF Diodes RF Diodes - HSMP-3823-BLKG 50V SOT-23 Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN PIN - 1 Pair Common Anode
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Bulk SOT23; SOT-23-3
VR 50 volts
Unlock Full Specs
to access all available technical data