Broadcom Inc. RF Diodes HSMP-389F-BLKG

Description
RF Diode PIN - 1 Pair Common Cathode 100V 1A SOT-323
Request a Quote Datasheet
Description
RF Diode PIN - 1 Pair Common Cathode 100V 1A SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-389F-BLKG-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Common Cathode 100V 1A SOT-323

RF Diode PIN - 1 Pair Common Cathode 100V 1A SOT-323

Buy Now Datasheet
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-389F-BLKG
100V Diode and Rectifier 284-HSMP-389F-BLKG
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-389F-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389F-BLKG can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-389F-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-389F-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-389F-BLKG - 109095-HSMP-389F-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-389F-BLKG
109095-HSMP-389F-BLKG
RF Diodes - HSMP-389F-BLKG 109095-HSMP-389F-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 109095-HSMP-389F-BLK G Packaging: Bulk Current - Max: 1A Diode Type: PIN - 1 Pair Common Cathode Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 100V Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 109095-HSMP-389F-BLKG
Packaging: Bulk
Current - Max: 1A
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 2.5 Ohm @ 5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-389F-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-389F-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-389F-BLKG
RF DIODE PIN 100V SOT323

RF DIODE PIN 100V SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number HSMP-389F-BLKG-ND 284-HSMP-389F-BLKG 109095-HSMP-389F-BLKG HSMP-389F-BLKG
Product Name RF Diodes 100V Diode and Rectifier RF Diodes - HSMP-389F-BLKG Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN PIN - 1 Pair Common Cathode
Package SOT323; SC-70, SOT-323 Bulk SOT323; SOT-323 SOT323; SOT-323
VR 100 volts
Unlock Full Specs
to access all available technical data