Broadcom Inc. Schottky 70V Diode and Rectifier HSMS-280B-TR1

Description
DIODE SCHOTTKY RF SGL 70V SOT323 Product overview: HSMS-280B-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280B-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY RF SGL 70V SOT323 Product overview: HSMS-280B-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280B-TR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 70V Diode and Rectifier - 284-HSMS-280B-TR1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 70V Diode and Rectifier
284-HSMS-280B-TR1
Schottky 70V Diode and Rectifier 284-HSMS-280B-TR1
DIODE SCHOTTKY RF SGL 70V SOT323 Product overview: HSMS-280B-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280B-TR1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY RF SGL 70V SOT323 Product overview: HSMS-280B-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280B-TR1 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - HSMS-280B-TR1 - 068248-HSMS-280B-TR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-280B-TR1
068248-HSMS-280B-TR1
RF Diodes - HSMS-280B-TR1 068248-HSMS-280B-TR1
Manufacturer: Broadcom Limited Win Source Part Number: 068248-HSMS-280B-TR1 Packaging: Reel - TR Current - Max: 1A Diode Type: Schottky - Single Capacitance @ Vr, F: 2pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 70V Resistance @ If, F: 35 Ohm @ 5mA, 1MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 068248-HSMS-280B-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - Single
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Resistance @ If, F: 35 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Rectifiers RF Diodes
Product Number 284-HSMS-280B-TR1 068248-HSMS-280B-TR1
Product Name Schottky 70V Diode and Rectifier RF Diodes - HSMS-280B-TR1
Package Reel - TR SOT323; SOT-323
Tj 150 C (302 F) 150 C (302 F)
Configuration Single
Unlock Full Specs
to access all available technical data