The HSMP-3824 / HSMP-382x family of low resistance PIN diodes are optimized for applications where ultra-low resistance is required.
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HSMP-3824 |
| Product Name | Low Resistance PIN Switch Diode |
| Configuration | Single |
| Diode Type | PIN |
| Diode Applications | Limiter; Switching; Attenuator |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |