The HSCH-5340 / HSCH-534x family of low barrier beam lead schottky diodes are ideally suited for mixer and detector applications from 1-26GHz.
These products are suitable for applications that require guaranteed RF tested performance.
SHOTKY DIODE 375V 400AMP - BEAM
| Broadcom Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HSCH-5340 | HSCH-5340 |
| Product Name | Beam Lead Silicon Schottky Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Diode Applications | Detector; Mixer | |
| Life Cycle Stage | Maturity | Removed; Obsolete |
| RoHS Compliant | RoHS |