Broadcom Inc. RF Diodes HSMP-3880-TR1G

Description
RF Diode PIN - Single 100V 1A 250mW SOT-23-3
Request a Quote Datasheet
Description
RF Diode PIN - Single 100V 1A 250mW SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-3880-TR1G-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 1A 250mW SOT-23-3

RF Diode PIN - Single 100V 1A 250mW SOT-23-3

Buy Now Datasheet
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-3880-TR1G
100V Diode and Rectifier 284-HSMP-3880-TR1G
Pin Diode, 100V V(BR), Silicon, LEAD FREE, 3 PIN Product overview: HSMP-3880-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3880-TR1G can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEAD FREE, 3 PIN Product overview: HSMP-3880-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3880-TR1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - HSMP-3880-TR1G - 1044037-HSMP-3880-TR1G - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-3880-TR1G
1044037-HSMP-3880-TR1G
RF Diodes - HSMP-3880-TR1G 1044037-HSMP-3880-TR1G
Manufacturer: Broadcom Limited Win Source Part Number: 1044037-HSMP-3880-TR 1G Packaging: Reel - TR Current - Max: 1A Diode Type: PIN - Single Capacitance @ Vr, F: 0.3pF @ 50V, 100MHz Voltage - Peak Reverse (Max): 100V Power Dissipation (Max): 250mW Resistance @ If, F: 3.8 Ohm @ 1mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 1044037-HSMP-3880-TR1G
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 50V, 100MHz
Voltage - Peak Reverse (Max): 100V
Power Dissipation (Max): 250mW
Resistance @ If, F: 3.8 Ohm @ 1mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-3880-TR1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-3880-TR1G
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-3880-TR1G
RF DIODE PIN 100V 250MW SOT23-3

RF DIODE PIN 100V 250MW SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number HSMP-3880-TR1G-ND 284-HSMP-3880-TR1G 1044037-HSMP-3880-TR1G HSMP-3880-TR1G
Product Name RF Diodes 100V Diode and Rectifier RF Diodes - HSMP-3880-TR1G Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SOT23; SOT-23-3
VR 100 volts
CT 0.3000 pF 0.3000 pF
Unlock Full Specs
to access all available technical data