Broadcom Inc. RF Diodes - HSMP-4820-BLKG HSMP-4820-BLKG

Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181913-HSMP-4820-BL KG Packaging: Strip Current - Max: 1A Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: HSMP-4820 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.75pF at 20V, 1MHz Resistance at If, F: 600mOhm at 10mA, 1MHz
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 1181913-HSMP-4820-BL KG Packaging: Strip Current - Max: 1A Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: HSMP-4820 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.75pF at 20V, 1MHz Resistance at If, F: 600mOhm at 10mA, 1MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-4820-BLKG - 1181913-HSMP-4820-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMP-4820-BLKG
1181913-HSMP-4820-BLKG
RF Diodes - HSMP-4820-BLKG 1181913-HSMP-4820-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 1181913-HSMP-4820-BL KG Packaging: Strip Current - Max: 1A Diode Type: PIN - Single Categories: Discrete Semiconductor Products Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.avagotech.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Voltage - Peak Reverse (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: HSMP-4820 Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.75pF at 20V, 1MHz Resistance at If, F: 600mOhm at 10mA, 1MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 1181913-HSMP-4820-BLKG
Packaging: Strip
Current - Max: 1A
Diode Type: PIN - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: HSMP-4820
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.75pF at 20V, 1MHz
Resistance at If, F: 600mOhm at 10mA, 1MHz

Buy Now
Singapore, Singapore
50V SOT-23 Diode and Rectifier
284-HSMP-4820-BLKG
50V SOT-23 Diode and Rectifier 284-HSMP-4820-BLKG
Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: HSMP-4820-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4820-BLKG can be used for catalog matching and distributor lookup.

Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: HSMP-4820-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-4820-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 516-1909-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
516-1909-ND
RF Diodes 516-1909-ND
RF Diode PIN - Single 50V 1A SOT-23-3

RF Diode PIN - Single 50V 1A SOT-23-3

Buy Now Datasheet
RF DIODE PIN 50V SOT23-3

RF DIODE PIN 50V SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-4820-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-4820-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-4820-BLKG
RF DIODE PIN 50V SOT23-3

RF DIODE PIN 50V SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 1181913-HSMP-4820-BLKG 284-HSMP-4820-BLKG 516-1909-ND HSMP-4820-BLKG HSMP-4820-BLKG
Product Name RF Diodes - HSMP-4820-BLKG 50V SOT-23 Diode and Rectifier RF Diodes RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN - Single PIN PIN
Life Cycle Stage Obsolete Removed; Obsolete
CT 0.7500 pF 0.7500 pF 0.7500 pF
Unlock Full Specs
to access all available technical data