Mixer Diode, Silicon, Product overview: HSMS-2810-TR1 from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2810-TR1 can be used for catalog matching and distributor lookup.
RF Diode Schottky - Single 20V 1A SOT-23-3
Manufacturer: Broadcom Limited
Win Source Part Number: 1181927-HSMS-2810-TR
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: Schottky - Single
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Family Part Number: HSMS-2810
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1.2pF at 0V, 1MHz
Resistance at If, F: 15Ohm at 5mA, 1MHz
RF DIODE SCHOTTKY 20V SOT23-3
RF DIODE SCHOTTKY 20V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-2810-TR1 | HSMS-2810-TR1-ND | 1181927-HSMS-2810-TR1 | HSMS-2810-TR1 | HSMS-2810-TR1 |
| Product Name | Diode and Rectifier | RF Diodes | RF Diodes - HSMS-2810-TR1 | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Configuration | Single | Single | |||
| Diode Type | Schottky | Schottky; Schottky - Single | Schottky | ||
| VR | 20 volts |