Avago Technologies offers a selction of PIN diodes in Chip form. These parts are ideal for Hybrid assemblies, or applications where a package is not required or desired. HPND-0001 and HPND-0002 are suitable for Attenuator applciations. The 5082-0001 is ideal for switches, and 5082-0012 is a general purpose part.
IC RF PIN DIODE CHIP SS HYBRID
| Broadcom Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | HPND-0002 | HPND-0002 |
| Product Name | Chip PIN Diodes for Hybrid Assemblies | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Diode Applications | Switching; Attenuating | |
| Life Cycle Stage | Maturity | Removed; Obsolete |
| RoHS Compliant | RoHS |