Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMP-386B-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-386B-BLKG can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 50V 1A SOT-323
Manufacturer: Broadcom Limited
Win Source Part Number: 1044031-HSMP-386B-BL
Packaging: Bulk
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.2pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 50V
Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in LED Lighting, Signalling, Industrial
RF DIODE PIN 50V SOT323
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMP-386B-BLKG | HSMP-386B-BLKG-ND | 1044031-HSMP-386B-BLKG | HSMP-386B-BLKG |
| Product Name | 50V Diode and Rectifier | RF Diodes | RF Diodes - HSMP-386B-BLKG | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Bulk | SOT323; SC-70, SOT-323 | SOT323; SOT-323 | SOT323; SOT-323 |
| RoHS Compliant | RoHS | |||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single | Single |