Manufacturer: Broadcom Limited
Win Source Part Number: 844753-HSMP-3824-BLK
Operating Temperature Range: 150°C (TJ)
Features: RF Diode PIN - 1 Pair Common Cathode 50V 1 A SOT-23-3
Package: Strip
Package: TO-236-3, SC-59, SOT-23-3
Part Status: Obsolete
Family Name: HSMP-3824
Categories: Discrete Semiconductor Products
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 516-1906, HSMP-3824-BLKG-ND, HSMP3824BLKG
Pin Diode, 50V V(BR), Silicon, ROHS COMPLIANT, SOT-23, 3 PIN Product overview: HSMP-3824-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, SOT-23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3824-BLKG can be used for catalog matching and distributor lookup.
RF Diode PIN - 1 Pair Common Cathode 50V 1A SOT-23-3
RF DIODE PIN 50V SOT23-3
RF DIODE PIN 50V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 844753-HSMP-3824-BLKG | 284-HSMP-3824-BLKG | 516-1906-ND | HSMP-3824-BLKG | HSMP-3824-BLKG |
| Product Name | RFFETs - HSMP-3824-BLKG | 50V SOT-23 Diode and Rectifier | RF Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | RF Diode PIN - 1 Pair Common Cathode 50V 1 A SOT-23-3 | PIN | PIN | ||
| Package | SOT23; SOT-23-3 | Bulk | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| RoHS Compliant | RoHS |