RF Diode Schottky - 2 Independent 15V 1A SOT-143-4
Manufacturer: Broadcom Limited
Win Source Part Number: 1181947-HSMS-2825-TR
Packaging: Tape and Reel
Current - Max: 1A
Diode Type: Schottky - 2 Independent
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-143-4
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.home.agilent.com
Manufacturer Package: TO-253-4, TO-253AA
Voltage - Peak Reverse (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Family Part Number: HSMS-2825
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1pF at 0V, 1MHz
Resistance at If, F: 12Ohm at 5mA, 1MHz
Mixer Diode, C Band, Silicon, LEAD FREE PACKAGE-4 Product overview: HSMS-2825-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2825-TR2G can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 15V SOT143-4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | HSMS-2825-TR2G-ND | 1181947-HSMS-2825-TR2G | 284-HSMS-2825-TR2G | HSMS-2825-TR2G |
| Product Name | RF Diodes | RF Diodes - HSMS-2825-TR2G | Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | Schottky | Schottky; Schottky - 2 Independent | ||
| Package | TO-253-4, TO-253AA | Tape and Reel | SOT143; SOT-143-4 | |
| VR | 15 volts |