Manufacturer: Broadcom Limited
Win Source Part Number: 131697-HSMP-3830-TR2
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.3pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 200V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
RF Diode PIN - Single 200V 1A 250mW SOT-23-3
Pin Diode, 200V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-3830-TR2G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3830-TR2G can be used for catalog matching and distributor lookup.
RF DIODE PIN 200V 250MW SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 131697-HSMP-3830-TR2G | HSMP-3830-TR2G-ND | 284-HSMP-3830-TR2G | HSMP-3830-TR2G |
| Product Name | RF Diodes - HSMP-3830-TR2G | RF Diodes | 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN - Single | PIN | ||
| Life Cycle Stage | Active | Removed; Obsolete | ||
| Package | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 |
| PD | 250 milliwatts |