Manufacturer: Broadcom Limited
Win Source Part Number: 804352-HSMP-3832-BLK
Packaging: Strip
Current - Max: 1A
Diode Type: PIN - 1 Pair Series Connection
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 250mW
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.3pF at 50V, 1MHz
Resistance at If, F: 1.5Ohm at 100mA, 100MHz
Part Number Series: HSMP-3832
RF Diode PIN - 1 Pair Series Connection 200V 1A 250mW SOT-23-3
Pin Diode, 200V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-3832-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3832-BLKG can be used for catalog matching and distributor lookup.
RF DIODE PIN 200V 250MW SOT23-3
RF DIODE PIN 200V 250MW SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 804352-HSMP-3832-BLKG | 516-2440-ND | 284-HSMP-3832-BLKG | HSMP-3832-BLKG | HSMP-3832-BLKG |
| Product Name | RF Diodes - HSMP-3832-BLKG | RF Diodes | 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Diode Type | PIN; PIN - 1 Pair Series Connection | PIN | PIN | ||
| PD | 250 milliwatts | ||||
| CT | 0.3000 pF | 0.3000 pF | 0.3000 pF | ||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single |