Manufacturer: Broadcom Limited
Win Source Part Number: 1181928-HSMS-2812-BL
Packaging: Strip
Current - Max: 1A
Diode Type: Schottky - 1 Pair Series Connection
Family Name: HSMS-2812
Categories: Discrete Semiconductor Products
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.avagotech.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 20V
Alternative Parts (Cross-Reference): HSMS-2812-G; HSMS-2812; HSMS-2812-TR2G;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: HSMS-2812
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1.2pF at 0V, 1MHz
Resistance at If, F: 15Ohm at 5mA, 1MHz
Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2812-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2812-BLKG can be used for catalog matching and distributor lookup.
RF Diode Schottky - 1 Pair Series Connection 20V 1A SOT-23-3
RF DIODE SCHOTTKY 20V SOT23-3
RF DIODE SCHOTTKY 20V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1181928-HSMS-2812-BLKG | 284-HSMS-2812-BLKG | 516-1917-ND | HSMS-2812-BLKG | HSMS-2812-BLKG |
| Product Name | Electronic Surplus - HSMS-2812-BLKG | Diode and Rectifier | RF Diodes | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 1 Pair Series Connection | Schottky | Schottky | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| CT | 1.2 pF | 1.2 pF | 1.2 pF | ||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |