Pin Diode, 100V V(BR), Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMP-3810-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-3810-TR1G can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 100V 1A SOT-23-3
Manufacturer: Broadcom Limited
Win Source Part Number: 017029-HSMP-3810-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 50V, 1MHz
Voltage - Peak Reverse (Max): 100V
Resistance @ If, F: 3 Ohm @ 100mA, 100MHz
Family Name: HSMP-3810
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MA4P274-287; MA4P274-287T; MA4P7455-287T; MADP-007437-0287BT;
Introduction Date: April 01, 2004
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
DIODE, RF, PIN, SOT-23; Diode Configuration:Single
RF DIODE PIN 100V SOT23-3
RF DIODE PIN 100V SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMP-3810-TR1G | 516-1798-2-ND | 017029-HSMP-3810-TR1G | 97K1673 | HSMP-3810-TR1G | HSMP-3810-TR1G |
| Product Name | 100V Diode and Rectifier | RF Diodes | RF Diodes - HSMP-3810-TR1G | Diode, Rf, Pin, Sot-23; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Package | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Configuration | Single | Single | ||||
| Diode Type | PIN | PIN; PIN - Single | PIN |