Broadcom Inc. RF Diodes HSMP-489B-BLKG

Description
RF Diode PIN - Single 100V 1A SOT-323
Request a Quote Datasheet
Description
RF Diode PIN - Single 100V 1A SOT-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMP-489B-BLKG-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 100V 1A SOT-323

RF Diode PIN - Single 100V 1A SOT-323

Buy Now Datasheet
Singapore, Singapore
100V Diode and Rectifier
284-HSMP-489B-BLKG
100V Diode and Rectifier 284-HSMP-489B-BLKG
Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-489B-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-489B-BLKG can be used for catalog matching and distributor lookup.

Pin Diode, 100V V(BR), Silicon, LEAD FREE PACKAGE-3 Product overview: HSMP-489B-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMP-489B-BLKG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RFFETs - HSMP-489B-BLKG - 873962-HSMP-489B-BLKG - Win Source Electronics
Laguna Hills, CA, United States
RFFETs - HSMP-489B-BLKG
873962-HSMP-489B-BLKG
RFFETs - HSMP-489B-BLKG 873962-HSMP-489B-BLKG
Manufacturer: Broadcom Limited Win Source Part Number: 873962-HSMP-489B-BLK G Operating Temperature Range: 150°C (TJ) Features: RF Diode PIN - Single 100V 1 A SOT-323 Package: Bulk Package: SC-70, SOT-323 Part Status: Obsolete Family Name: HSMP-489B Categories: Discrete Semiconductor Products Case / Package: SOT-323 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Broadcom Limited
Win Source Part Number: 873962-HSMP-489B-BLKG
Operating Temperature Range: 150°C (TJ)
Features: RF Diode PIN - Single 100V 1 A SOT-323
Package: Bulk
Package: SC-70, SOT-323
Part Status: Obsolete
Family Name: HSMP-489B
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - HSMP-489B-BLKG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HSMP-489B-BLKG
Discrete Semiconductor Products - Diodes - RF Diodes HSMP-489B-BLKG
RF DIODE PIN 100V SOT323

RF DIODE PIN 100V SOT323

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number HSMP-489B-BLKG-ND 284-HSMP-489B-BLKG 873962-HSMP-489B-BLKG HSMP-489B-BLKG
Product Name RF Diodes 100V Diode and Rectifier RFFETs - HSMP-489B-BLKG Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN RF Diode PIN - Single 100V 1 A SOT-323
Package SOT323; SC-70, SOT-323 Bulk SOT323; SOT-323 SOT323; SOT-323
VR 100 volts
Unlock Full Specs
to access all available technical data