RF Diode Schottky - Single 70V 1A SOT-323
Mixer Diode, Silicon, ROHS COMPLIANT, SC-70, 3 PIN Product overview: HSMS-280B-TR1G from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-280B-TR1G can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 068249-HSMS-280B-TR1
Packaging: Reel - TR
Current - Max: 1A
Diode Type: Schottky - Single
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 70V
Resistance @ If, F: 35 Ohm @ 5mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
RF DIODE SCHOTTKY 70V SOT323
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | HSMS-280B-TR1G-ND | 284-HSMS-280B-TR1G | 068249-HSMS-280B-TR1G | HSMS-280B-TR1G |
| Product Name | RF Diodes | Diode and Rectifier | RF Diodes - HSMS-280B-TR1G | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | Schottky | Schottky; Schottky - Single | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT323; SOT-323 | SOT323; SOT-323 |
| VR | 70 volts |