Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-4 Product overview: HSMS-2815-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2815-BLKG can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 920628-HSMS-2815-BLK
Operating Temperature Range: 150°C (TJ)
Features: RF Diode Schottky - 2 Independent 20V 1 A SOT-143-4
Package: TO-253-4, TO-253AA
Package: Bulk
Part Status: Obsolete
Family Name: HSMS-2815
Categories: Discrete Semiconductor Products
Case / Package: SOT-143-4
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 516-1919, HSMS-2815-BLKG-ND, HSMS2815BLKG
RF Diode Schottky - 2 Independent 20V 1A SOT-143-4
RF DIODE SCHOTTKY 20V SOT143-4
RF DIODE SCHOTTKY 20V SOT143-4
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-HSMS-2815-BLKG | 920628-HSMS-2815-BLKG | 516-1919-ND | HSMS-2815-BLKG | HSMS-2815-BLKG |
| Product Name | Diode and Rectifier | RFFETs - HSMS-2815-BLKG | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Package | Bulk | SOT143; SOT-143-4 | TO-253-4, TO-253AA | SOT143; SOT-143-4 | TO-253-4, TO-253AA |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Diode Type | Schottky; RF Diode Schottky - 2 Independent 20V 1 A SOT-143-4 | Schottky | Schottky |