Broadcom Inc. 50V Diode and Rectifier HMPP-3862-BLK

Description
Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3862-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3862-BLK can be used for catalog matching and distributor lookup.
Request a Quote
Description
Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3862-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3862-BLK can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
50V Diode and Rectifier - 284-HMPP-3862-BLK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V Diode and Rectifier
284-HMPP-3862-BLK
50V Diode and Rectifier 284-HMPP-3862-BLK
Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3862-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3862-BLK can be used for catalog matching and distributor lookup.

Pin Diode, 50V V(BR), Silicon, LEADLESS, CERAMIC, ULTRA MINIATURE, 1412, MINIPAK-4 Product overview: HMPP-3862-BLK from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HMPP-3862-BLK can be used for catalog matching and distributor lookup.

Supplier's Site
RF Diodes - HMPP-3862-BLK - 812424-HMPP-3862-BLK - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HMPP-3862-BLK
812424-HMPP-3862-BLK
RF Diodes - HMPP-3862-BLK 812424-HMPP-3862-BLK
Manufacturer: Broadcom Limited Win Source Part Number: 812424-HMPP-3862-BLK Packaging: Bulk Current - Max: 1A Diode Type: PIN - 2 Independent Part Status: Obsolete (End Of Life) Supplier Device Package: MiniPak 1412 Temperature Range - Operating: 150°C Manufacturer Package: 0505 (1412 Metric) Voltage - Peak Reverse (Maximum): 50V Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Capacitance at Vr, F: 0.2pF at 50V, 1MHz Resistance at If, F: 22Ohm at 1mA, 100MHz

Manufacturer: Broadcom Limited
Win Source Part Number: 812424-HMPP-3862-BLK
Packaging: Bulk
Current - Max: 1A
Diode Type: PIN - 2 Independent
Part Status: Obsolete (End Of Life)
Supplier Device Package: MiniPak 1412
Temperature Range - Operating: 150°C
Manufacturer Package: 0505 (1412 Metric)
Voltage - Peak Reverse (Maximum): 50V
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 0.2pF at 50V, 1MHz
Resistance at If, F: 22Ohm at 1mA, 100MHz

Buy Now
Discrete Semiconductor Products - Diodes - RF Diodes - HMPP-3862-BLK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
HMPP-3862-BLK
Discrete Semiconductor Products - Diodes - RF Diodes HMPP-3862-BLK
RF DIODE PIN 50V MINIPAK

RF DIODE PIN 50V MINIPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes
Product Number 284-HMPP-3862-BLK 812424-HMPP-3862-BLK HMPP-3862-BLK
Product Name 50V Diode and Rectifier RF Diodes - HMPP-3862-BLK Discrete Semiconductor Products - Diodes - RF Diodes
Package Bulk MiniPak 1412
RoHS Compliant RoHS
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data