Broadcom Inc. RF Diodes - HSMS-270C HSMS-270C

Description
Manufacturer: Broadcom Limited Win Source Part Number: 48233-HSMS-270C Packaging: Reel - TR Current - Max: 750mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Power Dissipation (Max): 825mW Resistance @ If, F: 650 mOhm @ 100mA, 1MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 48233-HSMS-270C Packaging: Reel - TR Current - Max: 750mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Power Dissipation (Max): 825mW Resistance @ If, F: 650 mOhm @ 100mA, 1MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - HSMS-270C - 48233-HSMS-270C - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - HSMS-270C
48233-HSMS-270C
RF Diodes - HSMS-270C 48233-HSMS-270C
Manufacturer: Broadcom Limited Win Source Part Number: 48233-HSMS-270C Packaging: Reel - TR Current - Max: 750mA Diode Type: Schottky - 1 Pair Series Connection Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz Voltage - Peak Reverse (Max): 15V Power Dissipation (Max): 825mW Resistance @ If, F: 650 mOhm @ 100mA, 1MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 48233-HSMS-270C
Packaging: Reel - TR
Current - Max: 750mA
Diode Type: Schottky - 1 Pair Series Connection
Capacitance @ Vr, F: 6.7pF @ 0V, 1MHz
Voltage - Peak Reverse (Max): 15V
Power Dissipation (Max): 825mW
Resistance @ If, F: 650 mOhm @ 100mA, 1MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode and Rectifier - 284-HSMS-270C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
284-HSMS-270C
Diode and Rectifier 284-HSMS-270C
Trans Voltage Suppressor Diode, Product overview: HSMS-270C from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-270C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: HSMS-270C from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-270C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Diodes Rectifiers
Product Number 48233-HSMS-270C 284-HSMS-270C
Product Name RF Diodes - HSMS-270C Diode and Rectifier
Diode Type Schottky; Schottky - 1 Pair Series Connection
Life Cycle Stage Obsolete(EOL)
Package SOT323; SOT-323
PD 825 milliwatts
Unlock Full Specs
to access all available technical data