The MiniPak HMPS-282x family of Schottky diodes is the most consistent and best all-round device available, and finds applications in mixing, detecting, switching, sampling, clamping and wave shaping at frequencies up to 6 GHz. The MiniPak package offers reduced parasitics when compared to conventional leaded diodes, and lower thermal resistance. VBR=15 V, Ct=1.0pF, RD=10 Ohms, Vf @ 1 mA=340 mV
| Broadcom Inc. | |
|---|---|
| Product Category | RF Diodes |
| Product Number | HMPS-2825 |
| Product Name | RF/Microwave Mixer/detector Diode |
| Configuration | Single |
| Diode Type | Schottky |
| Diode Applications | Detector; Mixer; Switching; Sampling, Clamping |
| Life Cycle Stage | Maturity |
| RoHS Compliant | RoHS |