Manufacturer: Broadcom Limited
Win Source Part Number: 803929-HSMS-2813-BLK
Packaging: Strip
Current - Max: 1A
Diode Type: Schottky - 1 Pair Common Anode
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-23-3
Temperature Range - Operating: 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Voltage - Peak Reverse (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Capacitance at Vr, F: 1.2pF at 0V, 1MHz
Resistance at If, F: 15Ohm at 5mA, 1MHz
RF Diode Schottky - 1 Pair Common Anode 20V 1A SOT-23-3
Mixer Diode, Silicon, ROHS COMPLIANT PACKAGE-3 Product overview: HSMS-2813-BLKG from Broadcom is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-HSMS-2813-BLKG can be used for catalog matching and distributor lookup.
RF DIODE SCHOTTKY 20V SOT23-3
Schottky Diodes & Rectifiers 20 VBR 1.2 pF
RF DIODE, SCHOTTKY 1.2PF 20V SOT-23; Diode Configuration:Common
RF DIODE SCHOTTKY 20V SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | Schottky Diodes | RF Diodes | RF Diodes |
| Product Number | 803929-HSMS-2813-BLKG | 516-2557-ND | 284-HSMS-2813-BLKG | HSMS-2813-BLKG | 107-HSMS-2813-BLKG | 63J9510 | HSMS-2813-BLKG |
| Product Name | RF Diodes - HSMS-2813-BLKG | RF Diodes | Diode and Rectifier | RF Diodes | Schottky Diodes & Rectifiers 20 VBR 1.2 pF | Rf Diode, Schottky 1.2Pf 20V Sot-23; Diode Configuration Broadcom | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | Schottky; Schottky - 1 Pair Common Anode | Schottky | Schottky | Schottky | |||
| CT | 1.2 pF | 1.2 pF | 1.2 pF | ||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |
| Configuration | Single | ||||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Strip | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23-3 |